STUD, CAPTIVE, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | 33AC2043 |
| Product Name | Stud, Captive, M3X12, Pk50; Thread Size Imperial Tr Fastenings |
| Captive Fastener Class / Type | Captive Studs |