TR Fastenings Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings M36PRSTSSZ100

Description
SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Description
SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings - 23WX2700 - Newark, An Avnet Company
Chicago, IL, United States
Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings
23WX2700
Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings 23WX2700
SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW W/ WASHER, STEEL, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 23WX2700
Product Name Screw W/ Washer, Steel, M3, 6Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8701-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
PS10 Flush-Mounted Screw - Unified - PS10-832-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Machine Screw - HM5832-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details