TR Fastenings Screw, Slotted Pan, Ss, M3, 6Mm; Thread Size Metric Tr Fastenings M36 PSA2MCS100

Description
SCREW, SLOTTED PAN, SS, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, SLOTTED PAN, SS, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slotted Pan, Ss, M3, 6Mm; Thread Size Metric Tr Fastenings - 53M8790 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slotted Pan, Ss, M3, 6Mm; Thread Size Metric Tr Fastenings
53M8790
Screw, Slotted Pan, Ss, M3, 6Mm; Thread Size Metric Tr Fastenings 53M8790
SCREW, SLOTTED PAN, SS, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, SLOTTED PAN, SS, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8790
Product Name Screw, Slotted Pan, Ss, M3, 6Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.035 in. Hex Key for 2-56 Setscrew, Qty 10 - HK035 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details