SCREW, POZI PAN, S/S, A2, M3X20, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8753 |
| Product Name | Screw, Pozi Pan, S/s, A2, M3X20, Pk100; Thread Size Metric Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Pozidriv |