TR Fastenings Screw, Slt, Pan, S/s, A2, M3X12, Pk100; Thread Size Metric Tr Fastenings M312 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M3X12, Pk100; Thread Size Metric Tr Fastenings - 53M8731 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M3X12, Pk100; Thread Size Metric Tr Fastenings
53M8731
Screw, Slt, Pan, S/s, A2, M3X12, Pk100; Thread Size Metric Tr Fastenings 53M8731
SCREW, SLT, PAN, S/S, A2, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8731
Product Name Screw, Slt, Pan, S/s, A2, M3X12, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details