TR Fastenings Screw, Slt, Cheese, Steel, M3X12, Pk100; Thread Size Metric Tr Fastenings M312 CSSTMCZ100

Description
SCREW, SLT, CHEESE, STEEL, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, CHEESE, STEEL, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Cheese, Steel, M3X12, Pk100; Thread Size Metric Tr Fastenings - 53M8716 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Cheese, Steel, M3X12, Pk100; Thread Size Metric Tr Fastenings
53M8716
Screw, Slt, Cheese, Steel, M3X12, Pk100; Thread Size Metric Tr Fastenings 53M8716
SCREW, SLT, CHEESE, STEEL, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, SLT, CHEESE, STEEL, M3X12, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:12mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8716
Product Name Screw, Slt, Cheese, Steel, M3X12, Pk100; Thread Size Metric Tr Fastenings
Head Type Other; Cheese Head Slotted
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
M6 x 1.0 Cap Screw, 12 mm Long, Qty 25 - SH6MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details