TR Fastenings Screw, Slt, Pan, Brass, Np, M3X10, Pk100; Thread Size Metric Tr Fastenings M310 PSBRMCN100

Description
SCREW, SLT, PAN, BRASS, NP, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Nickel; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, BRASS, NP, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Nickel; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, Brass, Np, M3X10, Pk100; Thread Size Metric Tr Fastenings - 53M8710 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, Brass, Np, M3X10, Pk100; Thread Size Metric Tr Fastenings
53M8710
Screw, Slt, Pan, Brass, Np, M3X10, Pk100; Thread Size Metric Tr Fastenings 53M8710
SCREW, SLT, PAN, BRASS, NP, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Nickel; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, BRASS, NP, M3X10, PK100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Brass; Fastener Plating:Nickel; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8710
Product Name Screw, Slt, Pan, Brass, Np, M3X10, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Material Brass; Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7855 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
Grub Screws - 1247377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Steel
Finish Black, self-colour
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details