SCREW, POZI PAN, STEEL, BZP, M3X10,PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8708 |
| Product Name | Screw, Pozi Pan, Steel, Bzp, M3X10,pk100; Thread Size Imperial Tr Fastenings |
| Head Type | Pan Head; Other; Pan Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |