TR Fastenings Screw Socket, Butt, M3X10, Pk100; Thread Size Imperial Tr Fastenings M310 BH10MCS100

Description
SCREW SOCKET, BUTT, M3X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, BUTT, M3X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Butt, M3X10, Pk100; Thread Size Imperial Tr Fastenings - 53M8696 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Butt, M3X10, Pk100; Thread Size Imperial Tr Fastenings
53M8696
Screw Socket, Butt, M3X10, Pk100; Thread Size Imperial Tr Fastenings 53M8696
SCREW SOCKET, BUTT, M3X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, BUTT, M3X10, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Button Head Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8696
Product Name Screw Socket, Butt, M3X10, Pk100; Thread Size Imperial Tr Fastenings
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1147-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L1809088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
0.75
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details