TR Fastenings Screw Socket, Cap, M3X6, Black, Pk100; Thread Size Imperial Tr Fastenings M3 6 SO12CS S100

Description
SCREW SOCKET, CAP, M3X6, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, M3X6, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, M3X6, Black, Pk100; Thread Size Imperial Tr Fastenings - 53M8793 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, M3X6, Black, Pk100; Thread Size Imperial Tr Fastenings
53M8793
Screw Socket, Cap, M3X6, Black, Pk100; Thread Size Imperial Tr Fastenings 53M8793
SCREW SOCKET, CAP, M3X6, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SCREW SOCKET, CAP, M3X6, BLACK, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8793
Product Name Screw Socket, Cap, M3X6, Black, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M6 x 1.0 Cap Screw, 10 mm Long, Qty 25 - SH6MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details