TR Fastenings Screw, Pan, Torx, M3X6, Bx100; Thread Size Metric Tr Fastenings M3 6 PTSTMC Z100

Description
SCREW, PAN, TORX, M3X6, BX100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Torx; Product Range:-; External Diameter:6mm RoHS Compliant: Yes
Description
SCREW, PAN, TORX, M3X6, BX100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Torx; Product Range:-; External Diameter:6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw, Pan, Torx, M3X6, Bx100 is a metric fastener designed for various applications requiring a secure fastening solution. It features a pan head style with a Torx recess, which allows for better torque transfer and reduces the risk of cam-out during installation. The screw is made from steel and has a bright zinc plating, providing corrosion resistance and durability. With a length of 6mm and an external diameter of 6mm, this screw is suitable for use in tight spaces. It is packaged in a box of 100, making it convenient for bulk purchasing. The product is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Screw, Pan, Torx, M3X6, Bx100 is a metric fastener designed for various applications requiring a secure fastening solution. It features a pan head style with a Torx recess, which allows for better torque transfer and reduces the risk of cam-out during installation. The screw is made from steel and has a bright zinc plating, providing corrosion resistance and durability. With a length of 6mm and an external diameter of 6mm, this screw is suitable for use in tight spaces. It is packaged in a box of 100, making it convenient for bulk purchasing. The product is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan, Torx, M3X6, Bx100; Thread Size Metric Tr Fastenings - 08WX3835 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan, Torx, M3X6, Bx100; Thread Size Metric Tr Fastenings
08WX3835
Screw, Pan, Torx, M3X6, Bx100; Thread Size Metric Tr Fastenings 08WX3835
SCREW, PAN, TORX, M3X6, BX100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Torx; Product Range:-; External Diameter:6mm RoHS Compliant: Yes

SCREW, PAN, TORX, M3X6, BX100; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Torx; Product Range:-; External Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 08WX3835
Product Name Screw, Pan, Torx, M3X6, Bx100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - 335-SFR4-40X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Socket Screws - 1247305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details