TR Fastenings Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings M3.520KRSTMCZ100

Description
POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product RoHS Compliant: Yes
Datasheet
Description
POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings - 27AC4118 - Newark, An Avnet Company
Chicago, IL, United States
Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings
27AC4118
Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings 27AC4118
POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product RoHS Compliant: Yes

POZI CSK HEAD MACHINE SCREW, STEEL, M3; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 27AC4118
Product Name Pozi Csk Head Machine Screw, Steel, M3; Thread Size Metric Tr Fastenings
Screw Type Machine Screw
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear w/ Hardware,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
0.094
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Machine Screw - 335-1084-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details