TR Fastenings Screw Socket, Cap, Bzp, M3X16, Pk100; Thread Size Imperial Tr Fastenings M3 16 SO12CS Z100

Description
SCREW SOCKET, CAP, BZP, M3X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW SOCKET, CAP, BZP, M3X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw Socket, Cap, Bzp, M3X16, Pk100 is a fastener designed for applications requiring a metric M3 thread size and a length of 16mm. It is constructed from steel and features a bright zinc plating, which provides corrosion resistance. The screw head style is hex socket, allowing for easy installation and removal with the appropriate tool. This product is supplied in a pack of 100, making it suitable for bulk use in various engineering projects. It is compliant with RoHS regulations, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Screw Socket, Cap, Bzp, M3X16, Pk100 is a fastener designed for applications requiring a metric M3 thread size and a length of 16mm. It is constructed from steel and features a bright zinc plating, which provides corrosion resistance. The screw head style is hex socket, allowing for easy installation and removal with the appropriate tool. This product is supplied in a pack of 100, making it suitable for bulk use in various engineering projects. It is compliant with RoHS regulations, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, Bzp, M3X16, Pk100; Thread Size Imperial Tr Fastenings - 53M8746 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, Bzp, M3X16, Pk100; Thread Size Imperial Tr Fastenings
53M8746
Screw Socket, Cap, Bzp, M3X16, Pk100; Thread Size Imperial Tr Fastenings 53M8746
SCREW SOCKET, CAP, BZP, M3X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, BZP, M3X16, PK100; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:16mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8746
Product Name Screw Socket, Cap, Bzp, M3X16, Pk100; Thread Size Imperial Tr Fastenings
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Machine Screw - R10-24X7/162701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details