TR Fastenings Screw, Pan Head, Steel, M2, 6Mm; Thread Size Metric Tr Fastenings M26 PRA2MCS100

Description
SCREW, PAN HEAD, STEEL, M2, 6MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD, STEEL, M2, 6MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head, Steel, M2, 6Mm; Thread Size Metric Tr Fastenings - 53M8646 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, Steel, M2, 6Mm; Thread Size Metric Tr Fastenings
53M8646
Screw, Pan Head, Steel, M2, 6Mm; Thread Size Metric Tr Fastenings 53M8646
SCREW, PAN HEAD, STEEL, M2, 6MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW, PAN HEAD, STEEL, M2, 6MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8646
Product Name Screw, Pan Head, Steel, M2, 6Mm; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 10 mm Long, Qty 25 - SS6MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7849 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 1 inch (25.4 mm)
View Details