TR Fastenings Screw, Slt, Pan, S/s, A2, M2.5X16, Pk100; Thread Size Metric Tr Fastenings M2.516 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M2.5X16, PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M2.5X16, PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M2.5X16, Pk100; Thread Size Metric Tr Fastenings - 53M8610 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M2.5X16, Pk100; Thread Size Metric Tr Fastenings
53M8610
Screw, Slt, Pan, S/s, A2, M2.5X16, Pk100; Thread Size Metric Tr Fastenings 53M8610
SCREW, SLT, PAN, S/S, A2, M2.5X16, PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M2.5X16, PK100; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8610
Product Name Screw, Slt, Pan, S/s, A2, M2.5X16, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7858 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.2500 inch (6.35 mm)
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details