SET SCREW SOCKET, PCP, M2.5X8, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2.5; Screw Length:8mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 53M8627 |
| Product Name | Set Screw Socket, Pcp, M2.5X8, Pk25; Thread Size Imperial Tr Fastenings |
| Screw Type | Set Screw |