TR Fastenings Standoff, Hex Female, Nylon 6, 25Mm, M6; Standoff Material Tr Fastenings FAHSNGFFM6-25-10

Description
STANDOFF, HEX FEMALE, NYLON 6, 25MM, M6; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, NYLON 6, 25MM, M6; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6, 25Mm, M6; Standoff Material Tr Fastenings - 49Y1136 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6, 25Mm, M6; Standoff Material Tr Fastenings
49Y1136
Standoff, Hex Female, Nylon 6, 25Mm, M6; Standoff Material Tr Fastenings 49Y1136
STANDOFF, HEX FEMALE, NYLON 6, 25MM, M6; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6, 25MM, M6; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:FAHS Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1136
Product Name Standoff, Hex Female, Nylon 6, 25Mm, M6; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1057962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-440-11ZI - bisco industries
Specs
Type & Shape Standoff
View Details