STANDOFF, HEX FEMALE, NYLON 6, 30MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:FAHS Series; Overall Length:30mm; ExternalRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 49Y1131 |
| Product Name | Standoff, Hex Female, Nylon 6, 30Mm, M4; Standoff Material Tr Fastenings |
| Type & Shape | Standoff; Female Standoff; Hex |