TR Fastenings Standoff, Hex Female, Nylon 6, 15Mm, M4; Standoff Material Tr Fastenings FAHSNGFFM4-15-8

Description
STANDOFF, HEX FEMALE, NYLON 6, 15MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, NYLON 6, 15MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6, 15Mm, M4; Standoff Material Tr Fastenings - 49Y1128 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6, 15Mm, M4; Standoff Material Tr Fastenings
49Y1128
Standoff, Hex Female, Nylon 6, 15Mm, M4; Standoff Material Tr Fastenings 49Y1128
STANDOFF, HEX FEMALE, NYLON 6, 15MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6, 15MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1128
Product Name Standoff, Hex Female, Nylon 6, 15Mm, M4; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details