TR Fastenings Standoff, Hex Female, Nylon 6, 10Mm, M4; Standoff Material Tr Fastenings FAHSNGFFM4-10-8

Description
STANDOFF, HEX FEMALE, NYLON 6, 10MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:FAHS Series; Overall Length:10mm; ExternalRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, NYLON 6, 10MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:FAHS Series; Overall Length:10mm; ExternalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6, 10Mm, M4; Standoff Material Tr Fastenings - 49Y1126 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6, 10Mm, M4; Standoff Material Tr Fastenings
49Y1126
Standoff, Hex Female, Nylon 6, 10Mm, M4; Standoff Material Tr Fastenings 49Y1126
STANDOFF, HEX FEMALE, NYLON 6, 10MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:FAHS Series; Overall Length:10mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6, 10MM, M4; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:FAHS Series; Overall Length:10mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1126
Product Name Standoff, Hex Female, Nylon 6, 10Mm, M4; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details