TR Fastenings Standoff, Hex Female, Nylon 6, 20Mm, M3; Standoff Material Tr Fastenings FAHSNGFFM3-20-6

Description
STANDOFF, HEX FEMALE, NYLON 6, 20MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:FAHS Series; Overall Length:20mm; ExternalRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, NYLON 6, 20MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:FAHS Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6, 20Mm, M3; Standoff Material Tr Fastenings - 49Y1123 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6, 20Mm, M3; Standoff Material Tr Fastenings
49Y1123
Standoff, Hex Female, Nylon 6, 20Mm, M3; Standoff Material Tr Fastenings 49Y1123
STANDOFF, HEX FEMALE, NYLON 6, 20MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:FAHS Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6, 20MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:FAHS Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1123
Product Name Standoff, Hex Female, Nylon 6, 20Mm, M3; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers