TR Fastenings Standoff, Hex Female, Nylon 6, 15Mm, M3; Standoff Material Tr Fastenings FAHSNGFFM3-15-6

Description
STANDOFF, HEX FEMALE, NYLON 6, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE, NYLON 6, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon 6, 15Mm, M3; Standoff Material Tr Fastenings - 49Y1122 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon 6, 15Mm, M3; Standoff Material Tr Fastenings
49Y1122
Standoff, Hex Female, Nylon 6, 15Mm, M3; Standoff Material Tr Fastenings 49Y1122
STANDOFF, HEX FEMALE, NYLON 6, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON 6, 15MM, M3; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:FAHS Series; Overall Length:15mm; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 49Y1122
Product Name Standoff, Hex Female, Nylon 6, 15Mm, M3; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 1613596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details