TR Fastenings Spacer, Pk50; Standoff Material Tr Fastenings FAHSBFFM4-15-7

Description
SPACER, PK50; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:DTRF Brass Series; Overall Length:15mm; External Width:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
SPACER, PK50; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:DTRF Brass Series; Overall Length:15mm; External Width:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pk50; Standoff Material Tr Fastenings - 71Y9042 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pk50; Standoff Material Tr Fastenings
71Y9042
Spacer, Pk50; Standoff Material Tr Fastenings 71Y9042
SPACER, PK50; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:DTRF Brass Series; Overall Length:15mm; External Width:-; SVHC:No SVHC ( RoHS Compliant: Yes

SPACER, PK50; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:DTRF Brass Series; Overall Length:15mm; External Width:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 71Y9042
Product Name Spacer, Pk50; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-6440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details