TR Fastenings Crinkle Washer, Ss A2, 2.8Mm, 5.8Mm; Internal Diameter Tr Fastenings DM2.5-CWA2WAS100BS4463

Description
CRINKLE WASHER, SS A2, 2.8MM, 5.8MM; Internal Diameter:2.8mm; External Diameter:5.8mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CRINKLE WASHER, SS A2, 2.8MM, 5.8MM; Internal Diameter:2.8mm; External Diameter:5.8mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crinkle Washer, Ss A2, 2.8Mm, 5.8Mm; Internal Diameter Tr Fastenings - 71Y8930 - Newark, An Avnet Company
Chicago, IL, United States
Crinkle Washer, Ss A2, 2.8Mm, 5.8Mm; Internal Diameter Tr Fastenings
71Y8930
Crinkle Washer, Ss A2, 2.8Mm, 5.8Mm; Internal Diameter Tr Fastenings 71Y8930
CRINKLE WASHER, SS A2, 2.8MM, 5.8MM; Internal Diameter:2.8mm; External Diameter:5.8mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

CRINKLE WASHER, SS A2, 2.8MM, 5.8MM; Internal Diameter:2.8mm; External Diameter:5.8mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 71Y8930
Product Name Crinkle Washer, Ss A2, 2.8Mm, 5.8Mm; Internal Diameter Tr Fastenings
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Self-Sealing Washer - 75803 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details