TR Fastenings Screw, Pozi, Thread Forming, M5 X 12Mm; Thread Size Imperial Tr Fastenings 5.012KRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M5 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M5 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M5 X 12Mm; Thread Size Imperial Tr Fastenings - 46Y9396 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M5 X 12Mm; Thread Size Imperial Tr Fastenings
46Y9396
Screw, Pozi, Thread Forming, M5 X 12Mm; Thread Size Imperial Tr Fastenings 46Y9396
SCREW, POZI, THREAD FORMING, M5 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M5 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9396
Product Name Screw, Pozi, Thread Forming, M5 X 12Mm; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details