TR Fastenings Screw, Pozi, Thread Forming, M4 X 8Mm; Thread Size Imperial Tr Fastenings 4.08PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 8Mm; Thread Size Imperial Tr Fastenings - 46Y9374 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 8Mm; Thread Size Imperial Tr Fastenings
46Y9374
Screw, Pozi, Thread Forming, M4 X 8Mm; Thread Size Imperial Tr Fastenings 46Y9374
SCREW, POZI, THREAD FORMING, M4 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 8MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:8mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9374
Product Name Screw, Pozi, Thread Forming, M4 X 8Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

PS10 Flush-Mounted Screw - Unified - PS10-032-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Knurled Thumb Screws - 41872 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Regular Type A - T1071 - Vlier
Specs
Screw Type Thumb Screw
Length 3.5 inch (88.9 mm)
Inch 1 1/8"
View Details