TR Fastenings Screw, Pozi, Thread Forming, M4 X 10Mm; Thread Size Imperial Tr Fastenings 4.010FLST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 10Mm; Thread Size Imperial Tr Fastenings - 46Y9352 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 10Mm; Thread Size Imperial Tr Fastenings
46Y9352
Screw, Pozi, Thread Forming, M4 X 10Mm; Thread Size Imperial Tr Fastenings 46Y9352
SCREW, POZI, THREAD FORMING, M4 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flange Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9352
Product Name Screw, Pozi, Thread Forming, M4 X 10Mm; Thread Size Imperial Tr Fastenings
Head Type Other; Flange Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Checknuts - T106CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3750 inch (9.52 mm)
Inch 1/4"
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Screw, Stainless Steel, Polished - 58-27-316-26 - Southco
Specs
Material Stainless Steel
Inch # 8
View Details