TR Fastenings Screw, Pozi, Thread Forming, M3.5 X 10Mm; Thread Size Imperial Tr Fastenings 3.510PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3.5 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3.5 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3.5 X 10Mm; Thread Size Imperial Tr Fastenings - 46Y9299 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3.5 X 10Mm; Thread Size Imperial Tr Fastenings
46Y9299
Screw, Pozi, Thread Forming, M3.5 X 10Mm; Thread Size Imperial Tr Fastenings 46Y9299
SCREW, POZI, THREAD FORMING, M3.5 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3.5 X 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9299
Product Name Screw, Pozi, Thread Forming, M3.5 X 10Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details