Stock Drive Products & Sterling Instrument - SDP/SI #10-32 Commercial, 0.249" Shoulder Dia., 0.375" Shoulder LG., 303 Stainless Steel A 9X15-0812

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The #10-32 Commercial fastener, catalog number A 9X15-0812, features a shoulder diameter of 0.249 inches and a shoulder length of 0.375 inches. It is constructed from 303 stainless steel, which offers good corrosion resistance and strength. This fastener is suitable for various industrial applications where reliable fastening is required. Its specifications make it a viable option for projects that demand precision and durability in assembly.

Datasheet Summary
Powered by GS/AI

The #10-32 Commercial fastener, catalog number A 9X15-0812, features a shoulder diameter of 0.249 inches and a shoulder length of 0.375 inches. It is constructed from 303 stainless steel, which offers good corrosion resistance and strength. This fastener is suitable for various industrial applications where reliable fastening is required. Its specifications make it a viable option for projects that demand precision and durability in assembly.

Suppliers

Company
Product
Description
Supplier Links
#10-32 Commercial, 0.249
Hicksville, NY, United States
#10-32 Commercial, 0.249" Shoulder Dia., 0.375" Shoulder LG., 303 Stainless Steel
A 9X15-0812
#10-32 Commercial, 0.249" Shoulder Dia., 0.375" Shoulder LG., 303 Stainless Steel A 9X15-0812
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X15-0812
Product Name #10-32 Commercial, 0.249" Shoulder Dia., 0.375" Shoulder LG., 303 Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Knurl head thumb screw.,13/16
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
0.38
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#10-32, UNC-3A Thread, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#10-32 UNC-3A, 0.249
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details