TR Fastenings Screw, Pozi, Thread Forming, M3 X 18Mm; Thread Size Imperial Tr Fastenings 3.018PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3 X 18Mm; Thread Size Imperial Tr Fastenings - 46Y9285 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3 X 18Mm; Thread Size Imperial Tr Fastenings
46Y9285
Screw, Pozi, Thread Forming, M3 X 18Mm; Thread Size Imperial Tr Fastenings 46Y9285
SCREW, POZI, THREAD FORMING, M3 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3 X 18MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:18mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9285
Product Name Screw, Pozi, Thread Forming, M3 X 18Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Screw, 4.0 L - 29300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.1575 inch (4 mm)
View Details
2 suppliers
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
M4 X 0.7 Thread, 8mm Shoulder Dia, 25mm Shoulder Length, 303 Stainless Steel - A 9X15M0425 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details
Machine Screw - 335-1103-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details