TR Fastenings Screw, Pozi, Thread Forming, M3 X 12Mm; Thread Size Imperial Tr Fastenings 3.012PRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M3 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M3 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M3 X 12Mm; Thread Size Imperial Tr Fastenings - 46Y9279 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M3 X 12Mm; Thread Size Imperial Tr Fastenings
46Y9279
Screw, Pozi, Thread Forming, M3 X 12Mm; Thread Size Imperial Tr Fastenings 46Y9279
SCREW, POZI, THREAD FORMING, M3 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M3 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9279
Product Name Screw, Pozi, Thread Forming, M3 X 12Mm; Thread Size Imperial Tr Fastenings
Head Type Pan Head; Other; Pan Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Machine Screw - 335-1146-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details