TPI Corporation Ceiling Mount Fan Driven Heater YES15243E

Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet
Description
3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - YES15243E - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
YES15243E
Ceiling Mount Fan Driven Heater YES15243E
3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 36 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 51195 BTU/HR HEATING CAPACITY
  • HEAT WAVE[TM] BRAND
  • TEMPERATURE RISE 45 DEG F
  • YES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number YES15243E
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
?3-Tube Vertical Stack L-Shape Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details