TPI Corporation Ceiling Mount Fan Driven Heater YES15241A

Description
1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet
Description
1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - YES15241A - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
YES15241A
Ceiling Mount Fan Driven Heater YES15241A
1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL/CEILING MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 45 DEG F YES MODEL
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 63 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 51195 BTU/HR HEATING CAPACITY
  • HEAT WAVE[TM] BRAND
  • TEMPERATURE RISE 45 DEG F
  • YES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number YES15241A
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2318011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.25 kW (0.8530 MBH)
AC Voltage Required 230 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 150/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details