TPI Corporation Ceiling Mount Fan Driven Heater Y3484A1

Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 4.8 AMPERE CURRENT RATING 4000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 30 DEG F 3480 MODEL
Datasheet
Description
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 4.8 AMPERE CURRENT RATING 4000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 30 DEG F 3480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - Y3484A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
Y3484A1
Ceiling Mount Fan Driven Heater Y3484A1
COMMERCIAL TYPE HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 4.8 AMPERE CURRENT RATING 4000 W POWER RATING 425 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE 13600 BTU/HR HEATING CAPACITY STEEL FINNED HEATING ELEMENT 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE 1300 RPM MOTOR FAN/MOTOR TYPE TEMPERATURE RISE 30 DEG F 3480 MODEL
  • COMMERCIAL TYPE
  • HEAVY GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • RECESSED MOUNTING
  • 4.8 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 425 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT, ZERO VOLTAGE RESET CONTROL TYPE
  • 13600 BTU/HR HEATING CAPACITY
  • STEEL FINNED HEATING ELEMENT
  • 23-1/16 INCH W X 9-1/8 INCH D X 23-1/16 INCH H HOUSING SIZE
  • 1300 RPM MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RISE 30 DEG F
  • 3480 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number Y3484A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 425 SCFM (722 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details