TPI Corporation Air Circulator UHP30W

Description
NON-OSCILLATING TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - UHP30W - TPI Corporation
Gray, TN, USA
Air Circulator
UHP30W
Air Circulator UHP30W
NON-OSCILLATING TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • UL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • WALL MOUNTING
  • 1/3 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 6000/4800 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • UHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number UHP30W
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Axial Fan - B22-D8 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details