TPI Corporation Air Circulator UHP24CJR

Description
NON-OSCILLATING TYPE 27 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 27 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - UHP24CJR - TPI Corporation
Gray, TN, USA
Air Circulator
UHP24CJR
Air Circulator UHP24CJR
NON-OSCILLATING TYPE 27 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL CEILING MOUNTING 1/3 HP POWER RATING 1100/800 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE COLOR GRAY POLE ADJUSTMENT 52 TO 78 INCH UHP MODEL
  • NON-OSCILLATING TYPE
  • 27 INCH DIA X 14.5 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • CEILING MOUNTING
  • 1/3 HP POWER RATING
  • 1100/800 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 5000/4000 CFM AIR FLOW RATE
  • 2-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • COLOR GRAY
  • POLE ADJUSTMENT 52 TO 78 INCH
  • UHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number UHP24CJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Axial Fan - E66-63642 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
View Details
Radial Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details