TPI Corporation Kick Space Fan Driven Heater TSH20JW

Description
STEEL MATERIAL ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING 1500/1000 W AT 120 V, 1500/750 W AT 208 V, 2000/1000 W AT 240 V POWER RATING 5120/3412 BTU/HR AT 120 V, 5120/2560 BTU/HR AT 208 V, 6284/3412 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL SHEATH HEATING ELEMENT 22-3/8 INCH L X 3-5/8 INCH W X 11-1/2 INCH D HOUSING SIZE 23-7/8 INCH W X 3-5/16 INCH H GRILL SIZE CURRENT RATING 12.5/8.4 AMPERE AT 120 V, 7.2/3.6 AMPERE AT 208 V, 8.4/4.2 AMPERE AT 240 V INCLUDES WHITE GRILL TSH MODEL
Datasheet
Description
STEEL MATERIAL ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING 1500/1000 W AT 120 V, 1500/750 W AT 208 V, 2000/1000 W AT 240 V POWER RATING 5120/3412 BTU/HR AT 120 V, 5120/2560 BTU/HR AT 208 V, 6284/3412 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL SHEATH HEATING ELEMENT 22-3/8 INCH L X 3-5/8 INCH W X 11-1/2 INCH D HOUSING SIZE 23-7/8 INCH W X 3-5/16 INCH H GRILL SIZE CURRENT RATING 12.5/8.4 AMPERE AT 120 V, 7.2/3.6 AMPERE AT 208 V, 8.4/4.2 AMPERE AT 240 V INCLUDES WHITE GRILL TSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kick Space Fan Driven Heater - TSH20JW - TPI Corporation
Gray, TN, USA
Kick Space Fan Driven Heater
TSH20JW
Kick Space Fan Driven Heater TSH20JW
STEEL MATERIAL ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING 1500/1000 W AT 120 V, 1500/750 W AT 208 V, 2000/1000 W AT 240 V POWER RATING 5120/3412 BTU/HR AT 120 V, 5120/2560 BTU/HR AT 208 V, 6284/3412 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL SHEATH HEATING ELEMENT 22-3/8 INCH L X 3-5/8 INCH W X 11-1/2 INCH D HOUSING SIZE 23-7/8 INCH W X 3-5/16 INCH H GRILL SIZE CURRENT RATING 12.5/8.4 AMPERE AT 120 V, 7.2/3.6 AMPERE AT 208 V, 8.4/4.2 AMPERE AT 240 V INCLUDES WHITE GRILL TSH MODEL
  • STEEL MATERIAL
  • ETL (CANADA AND US) APPROVAL
  • 120/208/240 V VOLTAGE RATING
  • 1500/1000 W AT 120 V, 1500/750 W AT 208 V, 2000/1000 W AT 240 V POWER RATING
  • 5120/3412 BTU/HR AT 120 V, 5120/2560 BTU/HR AT 208 V, 6284/3412 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED STEEL SHEATH HEATING ELEMENT
  • 22-3/8 INCH L X 3-5/8 INCH W X 11-1/2 INCH D HOUSING SIZE
  • 23-7/8 INCH W X 3-5/16 INCH H GRILL SIZE
  • CURRENT RATING 12.5/8.4 AMPERE AT 120 V, 7.2/3.6 AMPERE AT 208 V, 8.4/4.2 AMPERE AT 240 V
  • INCLUDES WHITE GRILL
  • TSH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number TSH20JW
Product Name Kick Space Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 1849924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 17.65 SCFM (30 m³/hr)
Heating Capacity 0.40 kW (1.36 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 75/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details