TPI Corporation Baseboard Convection Heater TAT204803/3BB/1T

Description
HEAVY DUTY TYPE STEEL MATERIAL 3 PHASE(S) WATER REMEDIATION APPLICATION 480 V VOLTAGE RATING 26 AMPERE CURRENT RATING 20 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet
Description
HEAVY DUTY TYPE STEEL MATERIAL 3 PHASE(S) WATER REMEDIATION APPLICATION 480 V VOLTAGE RATING 26 AMPERE CURRENT RATING 20 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - TAT204803/3BB/1T - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
TAT204803/3BB/1T
Baseboard Convection Heater TAT204803/3BB/1T
HEAVY DUTY TYPE STEEL MATERIAL 3 PHASE(S) WATER REMEDIATION APPLICATION 480 V VOLTAGE RATING 26 AMPERE CURRENT RATING 20 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
  • HEAVY DUTY TYPE
  • STEEL MATERIAL
  • 3 PHASE(S)
  • WATER REMEDIATION APPLICATION
  • 480 V VOLTAGE RATING
  • 26 AMPERE CURRENT RATING
  • 20 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • SPIRAL FINNED HEATING ELEMENT
  • INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
  • TAT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number TAT204803/3BB/1T
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

25 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1160M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details