TPI Corporation Blower SB48B3

Description
STANDARD TYPE 230/460 V 3-PHASE 3.8/1.9 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
Datasheet
Description
STANDARD TYPE 230/460 V 3-PHASE 3.8/1.9 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - SB48B3 - TPI Corporation
Gray, TN, USA
Blower
SB48B3
Blower SB48B3
STANDARD TYPE 230/460 V 3-PHASE 3.8/1.9 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE SB MODEL
  • STANDARD TYPE
  • 230/460 V 3-PHASE 3.8/1.9 AMPERE INPUT SUPPLY RATING
  • 22700 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1 HP POWER RATING
  • 390 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 48 INCH
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, ALUMINUM BLADE
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number SB48B3
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details