TPI Corporation Blower SB36D

Description
STANDARD TYPE 120 V 1-PHASE 5.6 AMPERE INPUT SUPPLY RATING 9000 CFM (LOW), 12500 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/3 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 5.6 AMPERE INPUT SUPPLY RATING 9000 CFM (LOW), 12500 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/3 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - SB36D - TPI Corporation
Gray, TN, USA
Blower
SB36D
Blower SB36D
STANDARD TYPE 120 V 1-PHASE 5.6 AMPERE INPUT SUPPLY RATING 9000 CFM (LOW), 12500 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/3 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 5.6 AMPERE INPUT SUPPLY RATING
  • 9000 CFM (LOW), 12500 CFM (HIGH) FLOW RATE
  • INDUSTRIAL APPLICATION
  • 1/3 HP POWER RATING
  • 1050 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 36 INCH
  • CORD LENGTH 12 FT
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number SB36D
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Axial Fan - 200DW3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Extractor Fans - 2192985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details