TPI Corporation Blower SB30D

Description
STANDARD TYPE 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 6000 CFM (LOW), 78000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 30 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 6000 CFM (LOW), 78000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 30 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - SB30D - TPI Corporation
Gray, TN, USA
Blower
SB30D
Blower SB30D
STANDARD TYPE 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 6000 CFM (LOW), 78000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 30 INCH CORD LENGTH 12 FT GUARD FINISH POWDER COATED INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE SB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING
  • 6000 CFM (LOW), 78000 CFM (HIGH) FLOW RATE
  • INDUSTRIAL APPLICATION
  • 1/4 HP POWER RATING
  • 1050 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 30 INCH
  • CORD LENGTH 12 FT
  • GUARD FINISH POWDER COATED
  • INCLUDES ROCKER ON/OFF SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, SJT TYPE 3 CONDUCTOR, ALUMINUM BLADE
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number SB30D
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details