Tempco Electric Heater Corporation Maxiband® Heaters

Description
Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low mass construction and high thermal conductivity of the aluminum provides extremely uniform surface temperatures and rapid cooling cycles. Maxibands are constructed as sets; each half consists of one tubular heating element and one aluminum track segment. The low thermal expansion strap securely fastened to the aluminum track segments provides a built-in hinge, making handling and installation easier. Mounting brackets are welded to the strap, providing the clamping force required to draw the heater assembly evenly and tightly to the cylinder. The straps are equipped with clamping brackets with 1/4"-20 socket head cap screws.
Request a Quote Datasheet
Description
Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low mass construction and high thermal conductivity of the aluminum provides extremely uniform surface temperatures and rapid cooling cycles. Maxibands are constructed as sets; each half consists of one tubular heating element and one aluminum track segment. The low thermal expansion strap securely fastened to the aluminum track segments provides a built-in hinge, making handling and installation easier. Mounting brackets are welded to the strap, providing the clamping force required to draw the heater assembly evenly and tightly to the cylinder. The straps are equipped with clamping brackets with 1/4"-20 socket head cap screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maxiband® Heaters -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Maxiband® Heaters
Maxiband® Heaters
Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low mass construction and high thermal conductivity of the aluminum provides extremely uniform surface temperatures and rapid cooling cycles. Maxibands are constructed as sets; each half consists of one tubular heating element and one aluminum track segment. The low thermal expansion strap securely fastened to the aluminum track segments provides a built-in hinge, making handling and installation easier. Mounting brackets are welded to the strap, providing the clamping force required to draw the heater assembly evenly and tightly to the cylinder. The straps are equipped with clamping brackets with 1/4"-20 socket head cap screws.

Stainless steel tubing for liquid cooling is placed in the additional channels of the aluminum track next to the tubular heater in the Heat and Cool designs. The overall low mass construction and high thermal conductivity of the aluminum provides extremely uniform surface temperatures and rapid cooling cycles.

Maxibands are constructed as sets; each half consists of one tubular heating element and one aluminum track segment.

The low thermal expansion strap securely fastened to the aluminum track segments provides a built-in hinge, making handling and installation easier. Mounting brackets are welded to the strap, providing the clamping force required to draw the heater assembly evenly and tightly to the cylinder. The straps are equipped with clamping brackets with 1/4"-20 socket head cap screws.

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name Maxiband® Heaters
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Density Cartridge Heaters in Metric Sizes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 220 to 480 volts
Watt Density 4 to 32 W/in²
View Details
Silicone Rubber Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
AC Voltage Required 120 to 250 volts
View Details
Metal Jacketed Drum Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
AC Voltage Required 120 to 240 volts
View Details
(PTFE) 3-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
View Details