RS Components, Ltd. Drum Heaters 7983725

Description
RS PRO HISD/A Drum Heater
Request a Quote
Description
RS PRO HISD/A Drum Heater
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drum Heaters - 7983725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drum Heaters
7983725
Drum Heaters 7983725
RS PRO HISD/A Drum Heater

RS PRO HISD/A Drum Heater

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electric Heaters
Product Number 7983725
Product Name Drum Heaters
Heater Type Drum Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heaters & Radiators - 1746571 - RS Components, Ltd.
Specs
Heater Type Radiant Heater
Maximum Air Flow 437 SCFM (742 m³/hr)
View Details
Heating Elements - 2687319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Immersion Heater
Heating Capacity 9.00 kW (30.71 MBH)
AC Voltage Required 230 to 415 volts
View Details
Enclosure Heaters - 1849923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 17.65 SCFM (30 m³/hr)
View Details
Heating Elements - 3604150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.01 kW (0.0171 MBH)
View Details