TPI Corporation Fans PM18S

Description
18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP VOLTAGE RATING 120 V PUMP DIAPHRAGM 85 PSI
Datasheet
Description
18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP VOLTAGE RATING 120 V PUMP DIAPHRAGM 85 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - PM18S - TPI Corporation
Gray, TN, USA
Fans
PM18S
Fans PM18S
18 INCH BLADE LENGTH 18 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) 3 BLADE(S) APPLICABLE STANDARD OSHA FAN SIZE 18 INCH MOTOR RATING 1/8 HP VOLTAGE RATING 120 V PUMP DIAPHRAGM 85 PSI
  • 18 INCH BLADE LENGTH
  • 18 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 1 SPEED(S)
  • 3 BLADE(S)
  • APPLICABLE STANDARD OSHA
  • FAN SIZE 18 INCH
  • MOTOR RATING 1/8 HP
  • VOLTAGE RATING 120 V
  • PUMP DIAPHRAGM 85 PSI
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PM18S
Product Name Fans
Material of Construction Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details