TPI Corporation Blower PB48BHL

Description
STANDARD TYPE 120 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 48 INCH CORD LENGTH 12 FT CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 48 INCH CORD LENGTH 12 FT CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PB48BHL - TPI Corporation
Gray, TN, USA
Blower
PB48BHL
Blower PB48BHL
STANDARD TYPE 120 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 48 INCH CORD LENGTH 12 FT CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 13.2/6.6 AMPERE INPUT SUPPLY RATING
  • 22700 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1 HP POWER RATING
  • 390 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD OSHA
  • SIZE 48 INCH
  • CORD LENGTH 12 FT
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PB48BHL
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Tubeaxial Fixed Pitch (TXFP) Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Dirty; Smoke
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details