TPI Corporation Wall Mount Convection Heater P8804125

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 2.604 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 2.604 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - P8804125 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
P8804125
Wall Mount Convection Heater P8804125
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 2.604 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 48 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.604 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 4266 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P8804125
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Heating Capacity 0.09 to 0.26 kW (0.3071 to 0.8871 MBH)
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details