TPI Corporation Fan Driven Unit Heater P3P2630CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 36.12 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 30 FT TEMPERATURE RISE 29 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 36.12 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 30 FT TEMPERATURE RISE 29 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P2630CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P2630CA1
Fan Driven Unit Heater P3P2630CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 36.12 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 30 FT TEMPERATURE RISE 29 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING MOUNTING
  • 36.12 AMPERE CURRENT RATING
  • 30 KW POWER RATING
  • 102390 BTU/HR CAPACITY
  • 3300 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 30 FT
  • TEMPERATURE RISE 29 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P2630CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Heating Capacity 30.00 kW (102 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Finned Strip Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
Watt Density 17 to 47 W/in²
View Details
PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details