The RCE 016 is a compact PTC cartridge heater designed to prevent condensation in small enclosures, featuring an aluminum body and self-regulating heating element. It operates at 120 V to 240 V AC/DC, draws 2.5 A, and delivers 9 W of heating capacity with a surface temperature below +347 °F. The heater is rated for an operating temperature range of -49 °F to 158 °F, humidity up to 90 %RH, and meets IP54 protection class. It uses a 2x AWG 22 silicone cable for connection, has variable mounting orientation, and is double-insulated (Protection Class II). Dimensions are 0.4 inches in diameter and 1.8 inches in depth, weighing 0.7 oz.
The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures.
Technical Data
| Operating voltage | see table below |
|---|---|
| Heating element | PTC resistor - temperature limiting |
| Heater body | aluminum, anodized |
| Insulation | PTFE / Kapton |
| Mounting | 2 pressure clips included (mounting screws not included) |
| Mounting position | variable |
| Operating / Storage temperature | -49 to +158 °F (-45 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class / Protection type | II (double insulated) / IP54 |
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 01623.0-01 |
| Product Name | PTC Enclosure Heater RCE 016 |
| Heater Type | Air Heater; Cartridge Heater; EnclosureHeater |
| Maximum Operating (Sheath) Temperature | 347 F (175 C) |
| Heating Capacity | 0.01 kW (0.0307 MBH) |
| Sleeve (Sheath) Material | Aluminum |