TPI Corporation Ceiling Mount Fan Driven Heater P3485A1

Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F 3480 MODEL
Datasheet
Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F 3480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3485A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3485A1
Ceiling Mount Fan Driven Heater P3485A1
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F 3480 MODEL
  • 20 GAUGE STEEL GRILL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • RECESSED MOUNTING
  • 10.4 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE
  • 17000 BTU/HR HEATING CAPACITY
  • NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT
  • 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE
  • 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RATING 37 DEG F
  • 3480 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3485A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details