TPI Corporation Fans N12

Description
GRAY POWDER COATED FINISH METAL BLADE MATERIAL GRAY COLOR FAMILY GRAY MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY METAL GRILL MATERIAL 3 BLADE(S) 90 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/HIGH SPEED SETTINGS WALL/CEILING/BENCH MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA MOTOR RATING 1/12 HP CURRENT RATING 0.6 AMPERE
Datasheet
Description
GRAY POWDER COATED FINISH METAL BLADE MATERIAL GRAY COLOR FAMILY GRAY MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY METAL GRILL MATERIAL 3 BLADE(S) 90 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/HIGH SPEED SETTINGS WALL/CEILING/BENCH MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA MOTOR RATING 1/12 HP CURRENT RATING 0.6 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - N12 - TPI Corporation
Gray, TN, USA
Fans
N12
Fans N12
GRAY POWDER COATED FINISH METAL BLADE MATERIAL GRAY COLOR FAMILY GRAY MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY METAL GRILL MATERIAL 3 BLADE(S) 90 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/HIGH SPEED SETTINGS WALL/CEILING/BENCH MOUNT STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA MOTOR RATING 1/12 HP CURRENT RATING 0.6 AMPERE
  • GRAY POWDER COATED FINISH
  • METAL BLADE MATERIAL
  • GRAY COLOR FAMILY
  • GRAY MANUFACTURERS COLOR NAME
  • 1 YEAR LIMITED WARRANTY
  • METAL GRILL MATERIAL
  • 3 BLADE(S)
  • 90 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT
  • LOW/HIGH SPEED SETTINGS
  • WALL/CEILING/BENCH MOUNT STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA
  • MOTOR RATING 1/12 HP
  • CURRENT RATING 0.6 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number N12
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6016_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (1.33 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Reverse Flow fan PTA9238-E - PTA9238H12B-E - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details